EN
  • EN
  • DE

43045-0628

Part No 43045-0628
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 43045-0628 Molex Headers & Wire Housings Microfit 3.0 Vert TH Hdr DR 15Au 6Ckt datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 6 Position
Pitch 3 mm (0.118 in)
Number of Rows 2 Row
Row Spacing 3 mm (0.118 in)
Mounting Style Mounting Peg
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Series 43045
Tradename Micro-Fit 3.0
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tray
Brand Molex
Contact Material Tin
Current Rating 8.5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Thermoplastic (TP)
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1728
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 0430450628
Unit Weight 0.034357 oz
Ultra Librarian 3D Model Ultra Librarian 43045-0628 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings 10 CKT VERT HEADER
Lowest to $5.0618
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1433
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701
Molex, LLC
Headers & Wire Housings VERT PCB HDR 3P GOLD FRICTION LOCK
Lowest to $0.7341
Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to $0.4473
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HEADER
Lowest to $0.4301
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Gold Over Nickel NAT
Lowest to $2.0302

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess