EN
  • EN
  • DE

TSW-106-07-G-S

Part No TSW-106-07-G-S
Manufacturer Samtec Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samtec
Product Headers
Type Pin Header
Number of Positions 6 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Mating Post Length 5.84 mm (0.23 in)
Termination Post Length 2.54 mm (0.1 in)
Series TSW
Application Board-to-Board, Cable
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Packaging Bulk
Current Rating 4.3 A, 4.6 A, 5.2 A, 5.7 A, 6.3 A
Housing Material Polybutylene Terephthalate (PBT)
Voltage Rating 400 VAC, 450 VAC, 500 VAC, 515 VAC, 550 VAC
Brand Samtec
Contact Material Phosphor Bronze
Flammability Rating UL 94 V-0
Latching Type Unlatched
Product Type Headers & Wire Housings
Standard Pack Qty 1
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian TSW-106-07-G-S CAD Model

You May Also Be Interested in

Molex, LLC
90136-1203 Molex Headers & Wire Housings C-GRID III 3 CKT SHR datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
43045-0814 Molex Headers & Wire Housings 8 CKT VERT HEADER datasheet, inventory, & pricing.
Lowest to $2.0374
Molex, LLC
43645-0800 Molex Headers & Wire Housings MICRO-FIT 3.0 RECEPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
501189-2010 Molex Headers & Wire Housings 20CKT WTB FM HOUSING DUAL ROW datasheet, inventory, & pricing.
Lowest to $0.2329
Molex, LLC
70555-0001 Molex Headers & Wire Housings R/A HDR TRI-PEG 2P low profile datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
51216-0600 Molex Headers & Wire Housings 2.0 WtB Rec Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
90131-0130 Molex Headers & Wire Housings 2.54MM CGRIDIII HDR 20P VERT DR TIN datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
53375-0610 Molex Headers & Wire Housings 6 CKT 2.5MM HEADER VERTICAL 250V 3A datasheet, inventory, & pricing.
Lowest to $0.1456
Molex, LLC
105310-1110 Molex Headers & Wire Housings NanoFit Hdr Vt 10Ckt DR KNK Pns Blk Tin datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess