EN
  • EN
  • DE

B11B-XASK-1(LF)(SN)

Part No B11B-XASK-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings Connector Header Through Hole 11 position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Product Headers
Number of Positions 11 Position
Pitch 2.5 mm (0.098 in)
Mounting Style Through Hole
Termination Style Solder
Mounting Angle Straight
Contact Gender Pin (Male)
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 105 C
Current Rating 3 A
Housing Material Polyamide (PA)
Voltage Rating 250 V
Brand JST Commercial
Contact Material Copper
Flammability Rating UL 94 V-0
Housing Color Natural
Housing Gender Male
Product Type Headers & Wire Housings
Standard Pack Qty 200
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian B11B-XASK-1(LF)(SN) CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings PicoBlade 1.25 SMT ST PKG 8P
Lowest to $0.1456
Molex, LLC
Headers & Wire Housings VERTICAL HDR SMT 4P
Lowest to $0.1188
Molex, LLC
Headers & Wire Housings VERT PCB HDR 3P GOLD FRICTION LOCK
Lowest to $0.7341
Molex, LLC
Headers & Wire Housings 2.5 W/B REC HSG 2.5 W/B REC HSG
Lowest to $0.0982
Molex, LLC
Headers & Wire Housings HSG 4P SINGLE ROW POSITIVE LATCH
Lowest to $0.1114
JST Sales America Inc.
Headers & Wire Housings Not Available at Mouser
Lowest to $0.0331
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0262
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1433
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 8 Crcts Gold Over Nickel NAT
Lowest to $0.4702

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1701 $50.1795
720+ $0.1396 $100.5120
1,110+ $0.1352 $150.0720
1,530+ $0.1309 $200.2770
1,980+ $0.1265 $250.4700
2,650+ $0.1134 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess