EN
  • EN
  • DE

43045-0614

Part No 43045-0614
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT 3.0 VERT THRHOLE DR 30A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906827-43045-0614
Ultra Librarian 3D Model Ultra Librarian 43045-0614 CAD Model

Description

The Molex 43045-0614 is a Micro-Fit 3.0 connector header. It's a crucial component in wire-to-board connections, designed for power and signal applications. This header has 6 circuits and is designed for vertical mounting onto a PCB. The Micro-Fit 3.0 series is well-regarded for its compact size, high current carrying capacity, and reliable contact performance.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices for internal power and signal connections.
  • Industrial Automation: Employed in industrial control systems for connecting sensors, actuators, and other devices to control boards.
  • Automotive: Utilized in automotive electronics for wire-to-board connections in various control modules.
  • Telecommunications: Found in telecommunications equipment for signal and power distribution within devices.

Features:

  • Micro-Fit 3.0 Series: Belongs to Molex's Micro-Fit 3.0 connector family, known for its compact size and high performance.
  • 6 Circuits: Provides six independent connections for signal or power transmission.
  • Vertical Orientation: Designed for vertical mounting on PCBs, saving space and simplifying assembly.
  • High Current Capacity: Capable of handling significant current loads for power applications.

Benefits:

  • Compact Design: Allows for use in space-constrained applications.
  • Reliable Connection: Ensures a secure and stable electrical connection.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and robust design.
  • Simplified Assembly: Vertical mounting simplifies the assembly process.

Additional Details:

The 43045-0614 features a durable housing material and high-quality contacts to ensure long-term reliability. It is designed to mate with corresponding Micro-Fit 3.0 receptacles. It is essential to consult the Molex datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and mating connector information. The connector's design includes polarization features to prevent mismating. This connector is commonly used in applications requiring a balance of size, current capacity, and reliability.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4815 $51.8525
85+ $1.2156 $103.3260
130+ $1.1776 $153.0880
180+ $1.1396 $205.1280
230+ $1.1016 $253.3680
305+ $0.9877 $301.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess