EN
  • EN
  • DE

SN75DP122RTQR

Part No SN75DP122RTQR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLAYPORT 1:2 SWITCH 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications DVI, HDMI Signal Switching
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 56-QFN (8x8)
Mounting Surface Mount
Win Source Part Number 117345-SN75DP122RTQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP122RTQR CAD Model

Description

Product Overview: Texas Instruments SN75DP122RTQR

The SN75DP122RTQR is a high-performance integrated circuit designed by Texas Instruments (TI), a global leader in semiconductor solutions. This product is specifically tailored for applications requiring dual-mode DisplayPort and high-definition multimedia interface (HDMI) signal conditioning. It serves as a critical component in enabling the smooth transmission of video and audio signals across various digital display interfaces.

Key Features

  • Dual-Mode DisplayPort (DP++): The SN75DP122RTQR supports dual-mode DisplayPort technology, allowing it to transmit both DisplayPort and HDMI/DVI signals through a single DisplayPort connector.
  • High-Resolution Support: It is capable of handling high resolutions, making it suitable for advanced digital displays and ensuring compatibility with next-generation video standards.
  • Signal Conditioning: The device includes signal conditioning features that enhance signal integrity, reduce jitter, and extend cable reach, thereby ensuring a clear and stable picture.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP122RTQR minimizes power usage, which is crucial for battery-operated devices and contributes to overall energy savings.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for portable electronics, laptops, and other compact devices.

Applications

The versatility of the SN75DP122RTQR makes it ideal for a wide range of applications, including:

  • Notebook and desktop computers
  • Docking stations
  • Monitors and high-definition televisions
  • Digital signage
  • Professional AV equipment

Product Specifications

The SN75DP122RTQR comes in a compact QFN package and is designed for easy PCB layout. It operates over a wide temperature range, making it suitable for various environments. The product is compliant with the latest industry standards for DisplayPort and HDMI interfaces, ensuring broad compatibility with existing and future devices.

Conclusion

Overall, the Texas Instruments SN75DP122RTQR is a highly reliable and efficient solution for managing digital display interfaces. Its robust feature set and compliance with industry standards make it an excellent choice for designers and manufacturers looking to create high-quality digital video and audio products.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6680 $51.3520
34+ $3.0097 $102.3298
52+ $2.9156 $151.6112
71+ $2.8216 $200.3336
92+ $2.7275 $250.9300
123+ $2.4454 $300.7842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess