EN
  • EN
  • DE

33471-0306

Part No 33471-0306
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Conn Housing RCP 3 POS 3.5mm Crimp ST Cable Mount Black MX 150™ Cell Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0306
Color Black
Country of Origin US
Current Rating 22 A
Depth 22.15 mm
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 19.8 mm
Housing Material Polyester
Lead Free Lead Free
Max Operating Temperature 125 °C
Max Voltage Rating (DC) 500 V
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 3
Number of Positions 3
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 3.5 mm
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050
Termination Crimp
Voltage Rating (DC) 250 V
Width 36.95 mm
Win Source Part Number 1136617-33471-0306
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 33471-0306 CAD Model

Description

This Molex automotive connector is designed to provide reliable and secure connections for electronic devices.

  • Gender: Female
  • Current Rating: 22 A
  • Voltage Rating: 250 V
  • Mounting Type: Cable Mounted
  • Orientation: Straight
  • Height: 19.8 mm
  • Width: 36.95 mm
  • Termination: Crimp
  • Housing Material: Polyester
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Market Popularity: Popular
  • Lead-Free: Yes
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

Molex, LLC
MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Need more? Email Us
Molex, LLC
Connector Accessories Receptacle Cover Straight Glass Filled Polyamide Black Automotive Box
Lowest to $0.2998
TE Connectivity
CONN PLUG ASSY 23POS SEALED / 23 Rectangular Connectors - Housings Plug Black
Lowest to $3.3436
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710
Molex, LLC
Conn Housing RCP 16 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Need more? Email Us
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353
TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount MX64™ Automotive Bag
Lowest to $0.7632

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess