EN
  • EN
  • DE

SN74AC573PW

Part No SN74AC573PW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AC573
Other Names SN74AC573PWG4,SN74AC573PW,SN74AC573PWE4,296-33650-5,SN74AC573PWG4,2156-SN74AC573PW,TEXTISSN74AC573PW,SN74AC573PWE4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257414-SN74AC573PW
Ultra Librarian 3D Model Ultra Librarian SN74AC573PW CAD Model

Description

Overview of SN74AC573PW from Texas Instruments

The SN74AC573PW is an octal transparent D-type latch with 3-state outputs, designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This integrated circuit (IC) is part of the 74AC series, known for its advanced high-speed CMOS technology. It is a crucial component for applications requiring the temporary storage of data, allowing the data to be held or transferred based on the control signals provided.

This particular model, the SN74AC573PW, comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint suitable for space-constrained applications. It operates over a broad voltage range of 2V to 6V, making it versatile for various electronic systems. The device features a maximum operating temperature range of -40°C to 85°C, ensuring reliable performance under a wide range of environmental conditions.

Key Features

  • High-Speed Performance: The SN74AC573PW is designed for high-speed operation, with typical clock-to-output times as low as 6.5 ns, ensuring swift data transfer and processing for demanding applications.
  • Octal D-Type Latches: With eight D-type latches, this IC can store eight bits of data, making it suitable for interfacing with microprocessors and other digital systems that require parallel data handling.
  • 3-State Outputs: The 3-state output configuration allows the outputs to be set to a high impedance state, facilitating the use of multiple devices on a common bus without interference.
  • Transparent Latches: The transparency of the latches means that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs, providing real-time tracking of input changes.
  • Robust Construction: The device is built using TI's robust CMOS technology, which provides enhanced speed and noise immunity while maintaining low power consumption.

Applications

The SN74AC573PW is ideal for a multitude of applications that require temporary data storage or the transfer of data from one part of a system to another. Common applications include:

  • Data buffering and storage
  • System address latches
  • Bus interface circuits
  • Microprocessor or microcontroller interface

With its combination of speed, power efficiency, and robustness, the SN74AC573PW from Texas Instruments is an excellent choice for designers looking to implement reliable and efficient data latching mechanisms in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess