EN
  • EN
  • DE

DSC6111HI2B-004K000T

Part No DSC6111HI2B-004K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTTA LOW POWET LVCMOS / 4 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 4 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343465-DSC6111HI2B-004K000T
Ultra Librarian 3D Model Ultra Librarian DSC6111HI2B-004K000T CAD Model

Description

Microchip Technology's DSC6111HI2B-004K000T: Precision MEMS Oscillator

The DSC6111HI2B-004K000T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is part of Microchip's DSC6111 series, renowned for its stability, reliability, and energy efficiency.

With an operating frequency of 4.000 MHz, the DSC6111HI2B-004K000T is engineered to provide a stable time base for a wide array of electronic applications. It is especially suitable for portable and battery-powered devices, where power consumption is critical. The low power consumption feature makes it an ideal choice for IoT (Internet of Things) devices, wearables, and wireless communications systems.

The device comes packaged in a compact 2.5 x 2.0 mm footprint, encapsulated in a 4-SMD, no lead package. This small size allows for space-saving on PCBs (Printed Circuit Boards), an essential factor in the design of modern miniaturized electronic devices. Despite its diminutive size, the DSC6111HI2B-004K000T does not compromise on performance, providing excellent stability with a frequency tolerance of ±10 ppm over the industrial temperature range of -40°C to +85°C.

One of the key features of the DSC6111HI2B-004K000T is its integrated MEMS resonator which ensures reduced sensitivity to mechanical shock and vibration, making it a robust choice for applications in harsh environments. Additionally, it offers low jitter and phase noise performance, which is critical for high-speed digital signal processing and communication applications.

Moreover, the oscillator is designed for ease of use, with no external load capacitors required, thus simplifying the design process. It also supports a wide range of supply voltages from 1.71V to 3.63V, providing designers with flexibility in various system power schemes.

In summary, the DSC6111HI2B-004K000T from Microchip Technology is an exceptional choice for designers looking for a high-performance, low-power, and reliable timing solution. Its robustness, coupled with its small size and ease of integration, make it an excellent component for a myriad of modern electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess