EN
  • EN
  • DE

216401-1041

Part No 216401-1041
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description MEGAFIT SR R-S 4 CKT 150 MM CABL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Molex, LLC
Series Mega-Fit
Package Bulk
Product Status Active
Connector Type Socket to Cable
Number of Positions 4
Number of Rows 1
Pitch - Connector 0.224" (5.70mm)
Length 0.492' (150.00mm, 5.91")
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Tin
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1038513-216401-1041
Ultra Librarian 3D Model Ultra Librarian 216401-1041 CAD Model

Description

The 1038513-216401-1041 is a rectangular cable assembly from Molex, LLC.

  • Category: cable assemblies
  • Application: rectangular cable applications
  • Series: Mega-Fit
  • Connector Type: socket to cable
  • Positions: 4
  • Color: black
  • Cable Length: 0.492 feet (150.00mm)
  • Shielding: unshielded
  • Cable Termination: crimp
  • Connector Pitch: 0.224 inches (5.70mm)
  • ECCN: EAR99
  • Manufacturer: Molex, LLC
  • Status: active product

You May Also Be Interested in

Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $9.8172
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 6\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7556 $60.8004
21+ $5.5431 $116.4051
33+ $5.3700 $177.2100
45+ $5.1967 $233.8515
58+ $5.0235 $291.3630
77+ $4.5038 $346.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 672 pieces
In Stock: 336 pieces Factory Stock: 336 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess