EN
  • EN
  • DE

451350810

Part No 451350810
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Series Mini-Fit Jr 45135
Connector Type Socket to Socket
Number of Positions 8
Number of Rows 2
Pitch - Connector 0.165" (4.19mm)
Length 3.28' (1.00m)
Features Latch Lock
Color Multiple, Individual
Cable Termination Crimp
Contact Finish Tin
Contact Finish Thickness 35μin (0.90μm)
Win Source Part Number 770915-451350810
Popularity Medium
Supply and Demand Status Limited
Family Name 45135
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 451350810 CAD Model

Description

The Mini-Fit Jr 45135 series electronic component from Molex, LLC is a socket to socket connector with 8 individual positions available in multiple colors.

  • Positions: 8
  • Lock Feature: Latch lock
  • Rows: 2
  • Termination: Crimp cable
  • Contact Finish: Tin
  • Contact Finish Thickness: 35μin (0.90μm)
  • Pitch: 0.165" (4.19mm)
  • Shielding: Not applicable
  • Series: 45135
  • Category: Cable assemblies
  • Introduction Date: January 01, 2000
  • Estimated EOL Date: 2027
  • Halogen-Free: No
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Molex, LLC
ULTRAFIT 2 CIRCUIT BLACK 150MM
Lowest to $28.2906
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 14 P
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Aries Electronics
DIP CABLE 8POS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5580 $76.5580
2+ $62.8170 $125.6340
3+ $60.8535 $182.5605
4+ $58.8911 $235.5644
6+ $56.9276 $341.5656
7+ $51.0383 $357.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess