EN
  • EN
  • DE

BCM56309B1KEBG

Part No BCM56309B1KEBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818995-BCM56309B1KEBG
Ultra Librarian 3D Model Ultra Librarian BCM56309B1KEBG CAD Model

Description

The Broadcom BCM56309B1KEBG is a highly integrated, high-performance Ethernet switch designed for a variety of networking applications. This chip serves as the core of network switches, providing the intelligence and processing power necessary for efficient packet forwarding and network management.

Applications

  • Enterprise Ethernet switches
  • Small to medium-sized business (SMB) switches
  • Data center switches
  • Carrier Ethernet equipment
  • Industrial Ethernet solutions

Features

  • High-speed Gigabit Ethernet (GbE) support: Provides high-bandwidth connectivity for network devices.
  • Advanced Quality of Service (QoS): Prioritizes network traffic to ensure optimal performance for critical applications.
  • Virtual LAN (VLAN) support: Enables network segmentation for enhanced security and management.
  • Link aggregation: Increases bandwidth and provides redundancy by combining multiple physical links.
  • Spanning Tree Protocol (STP): Prevents network loops and ensures network stability.
  • Comprehensive management features: Provides tools for monitoring and configuring the switch.
  • Energy-efficient design: Minimizes power consumption.

Benefits

  • Improved network performance: High-speed switching and QoS features ensure efficient data delivery.
  • Enhanced network security: VLAN support and other security features protect against unauthorized access.
  • Increased network reliability: Link aggregation and STP provide redundancy and prevent network failures.
  • Simplified network management: Comprehensive management tools make it easy to configure and monitor the switch.
  • Reduced operating costs: Energy-efficient design minimizes power consumption.

Additional Details

The BCM56309B1KEBG typically incorporates a switching fabric, packet buffers, and a control processor. The specific configuration and capabilities (e.g., number of ports, switching capacity) will vary depending on the system in which it's implemented. This chip interfaces with external PHYs (physical layer transceivers) to handle the physical transmission and reception of Ethernet signals. It is configurable through a command line interface and often via a web-based GUI. Power efficiency and thermal management are key considerations for systems using this chip.

You May Also Be Interested in

Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.8060 $168.8060
2+ $151.3433 $302.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess