EN
  • EN
  • DE

45112-010030-3749/12-S-3

Part No 45112-010030-3749/12-S-3
Manufacturer 3M
Catalog Rectangular Cable Assemblies
Description SGL END CBL ASSY 12POS SKT 3\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket to Cable
Number of Positions 12
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 0.250' (76.20mm, 3.00")
Features Polarizing Key
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506771-45112-010030-3749/12-S-3
Ultra Librarian 3D Model Ultra Librarian 45112-010030-3749/12-S-3 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $9.8172
3M
DBL END CBL ASY 30POS SKT 6\
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess