EN
  • EN
  • DE

19420-0004

Part No 19420-0004
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description 19420-0004 Molex Automotive Connectors F/M TERM 18-22AWG Reel of 4000 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Socket (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 22 AWG
Wire Gauge Max 18 AWG
Series 19420
Packaging Reel
Application Power, Wire-to-Board, Wire-to-Wire
Brand Molex
Contact Gender Socket (Female)
Contact Material High Performance Alloy (HPA)
Current Rating 10 A
Description/Function MX150L Female Terminal
Flammability Rating UL 94 V-0
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 4000
Subcategory Automotive Connectors
Tradename MX150L
Voltage Rating 600 V
Wire Gauge Range 22 AWG to 18 AWG
Part # Aliases 0194200004
Unit Weight 0.006490 oz
Ultra Librarian 3D Model Ultra Librarian 19420-0004 CAD Model

You May Also Be Interested in

Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
Molex, LLC
Conn Housing RCP 16 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Need more? Email Us
Cooper Bussmann, Inc.
Power Distribution Connector Black Sealed IP 66 Tanged
Need more? Email Us
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597
TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $6.1785
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
Molex, LLC
MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Need more? Email Us
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess