The LTC6803HG-4#3ZZTRPBF is a high-performance, multicell battery stack monitor that plays a crucial role in the management and safety of rechargeable battery packs. Manufactured by Linear Technology, now part of Analog Devices, this integrated circuit is specifically designed to monitor up to 12 series-connected battery cells for overvoltage, undervoltage, and overtemperature conditions, making it an essential component for electric vehicles, energy storage systems, and portable power tools.
Key Features:
- Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a voltage measurement range of 0V to 5V per cell.
- High Accuracy: Offers a measurement accuracy of ±0.25% for ensuring precise battery management.
- Temperature Monitoring: Includes an internal temperature sensor and supports external thermistors for comprehensive temperature monitoring.
- Communication: Features a high-speed ISO-SPI interface for robust, high noise immunity communication with a host microcontroller.
- Daisy Chain Capability: Multiple LTC6803 devices can be connected in a daisy-chain configuration, enabling the monitoring of an extended number of cells in larger battery packs.
- Robust Design: Designed to withstand harsh automotive environments, with an operating temperature range from -40°C to 105°C.
Applications:
- Electric and Hybrid Electric Vehicles (EV/HEV)
- Energy Storage Systems
- Backup Battery Systems
- Uninterruptible Power Supplies (UPS)
- Portable Power Tools
The LTC6803HG-4#3ZZTRPBF is available in a compact, surface-mount package that is RoHS compliant, ensuring adherence to the latest environmental standards. Its advanced features and reliable performance make it a go-to solution for engineers looking to implement sophisticated battery management systems that require precise monitoring and protection for high-performance battery packs.
With its robust design and comprehensive monitoring capabilities, the LTC6803HG-4#3ZZTRPBF from Linear Technology is an indispensable component for ensuring the safety, efficiency, and longevity of modern battery-powered applications.