Product Overview: SC16C850LIET,115 by NXP Semiconductors
The SC16C850LIET,115 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface IC from NXP Semiconductors, designed to provide a flexible, high-performance serial communication solution for embedded systems. This advanced IC is ideal for applications that require fast and reliable data transfer, such as industrial control systems, networking equipment, and consumer electronics.
Key Features
- Extended Functionality: The SC16C850LIET,115 expands upon standard UART capabilities with additional features such as an enhanced FIFO, automatic hardware and software flow control, and infrared (IrDA) data encoder/decoder functionality.
- High-Speed Operation: This device supports baud rates up to 5 Mbps, making it suitable for high-speed serial communication applications that require rapid data transfer.
- Flexible Interface Options: With a versatile bus interface, the SC16C850LIET,115 can be easily integrated into a variety of microcontroller or microprocessor-based systems.
- Low Power Consumption: Designed with power efficiency in mind, this UART IC is ideal for battery-operated devices, with various power-saving modes to reduce power consumption when the device is idle.
Technical Specifications
- Supply Voltage: The device operates at a nominal supply voltage of 2.3V to 3.6V, accommodating a wide range of power sources.
- Package: Housed in a compact, 32-pin LQFP package, the SC16C850LIET,115 is designed for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.
- Compliance: The SC16C850LIET,115 is compliant with industry standards, including the TIA/EIA-232-F and ITU-T V.28 specifications.
Applications
The versatility of the SC16C850LIET,115 makes it well-suited for a variety of applications, including:
- Point-of-sale (POS) terminals
- Industrial control and automation systems
- Networking and telecommunications equipment
- Consumer electronics
- Automotive infotainment systems
With its robust feature set and high-speed capabilities, the SC16C850LIET,115 from NXP Semiconductors represents a reliable and efficient solution for advanced serial communication requirements.