EN
  • EN
  • DE

19418-0029

Part No 19418-0029
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description 19418-0029 Molex Automotive Connectors 16CKT RECPT 18-22AWG datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Automotive Connectors
RoHS Details
Product Connectors
Number of Positions 16 Position
Pitch 5.84 mm (0.23 in)
Gender Receptacle (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Wire Gauge Min 22 AWG
Wire Gauge Max 18 AWG
Color Black
Series 19418
Packaging Bulk
Application Power, Wire-to-Board, Wire-to-Wire
Brand Molex
Contact Gender Without Socket Contacts
Current Rating 18 A
Description/Function MX150L Circuit Receptacle
Features With Connector Position Assurance
Flammability Rating UL 94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Mounting Angle Straight
Number of Rows 2 Row
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 120
Subcategory Automotive Connectors
Tradename MX150L
Type Receptacle
Wire Gauge Range 22 AWG to 18 AWG
Part # Aliases 0194180029
Unit Weight 0.021729 oz
Ultra Librarian 3D Model Ultra Librarian 19418-0029 CAD Model

You May Also Be Interested in

Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 20-22AWG CRIMP TIN / Socket Contact Tin 20-22 AWG Crimp
Lowest to $0.0285
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess