EN
  • EN
  • DE

SN74AC374DBRG4

Part No SN74AC374DBRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP- FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253257-SN74AC374DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC374DBRG4 CAD Model

Description

The SN74AC374DBRG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the AC series, which is renowned for its robustness and high-speed operation. The SN74AC374DBRG4 is particularly suited for temporary storage of data, buffering, and implementing memory address registers in a wide range of digital applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs.
  • Number of Circuits: Eight flip-flops per IC, allowing for parallel processing of multiple data bits.
  • Output Type: 3-state, which includes high, low, and high impedance, allowing for bus-oriented applications.
  • Edge Type: Positive-edge triggered, ensuring reliable operation and synchronization with system clocks.
  • Propagation Delay Time: Fast propagation delay, which is critical for high-speed operations and maintaining data integrity.
  • Supply Voltage: Operates at a wide range of voltages from 2V to 6V, providing flexibility across different power environments.
  • Operating Temperature: Designed to function in a broad temperature range, making it suitable for industrial applications.
  • Package / Case: SSOP-20, which is a space-saving package, ideal for compact circuit designs.

Applications

The SN74AC374DBRG4 is versatile and can be implemented in various digital systems, including:

  • Computers and computer peripherals
  • Data storage and retrieval systems
  • Communication devices
  • Industrial control systems
  • Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AC374DBRG4 is no exception, as it is designed to meet or exceed the stringent industrial standards for performance and reliability. Users can expect consistent and reliable operation over the product's lifespan, backed by Texas Instruments' reputation as a leading semiconductor manufacturer.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support for assistance with the SN74AC374DBRG4.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess