EN
  • EN
  • DE

19417-0011

Part No 19417-0011
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description 19417-0011 Molex Automotive Connectors MALE TERM 14-16AWG Reel of 4000 datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Pin (Male)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 16 AWG
Wire Gauge Max 14 AWG
Series 19417
Packaging Reel
Brand Molex
Contact Gender Pin (Male)
Contact Material Tin
Contact Type Male
Description/Function MX150L Male Terminal
Length 25.4 mm
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 4000
Subcategory Automotive Connectors
Tradename MX150L
Voltage Rating 600 V
Wire Gauge Range 14 AWG to 16 AWG
Part # Aliases 0194170011
Unit Weight 0.013827 oz
Ultra Librarian 3D Model Ultra Librarian 19417-0011 CAD Model

You May Also Be Interested in

Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
Cooper Bussmann, Inc.
Power Distribution Connector Black Sealed IP 66 Tanged
Need more? Email Us
Molex, LLC
Connector Accessories Receptacle Cover Straight Glass Filled Polyamide Black Automotive Box
Lowest to $0.2998
Molex, LLC
Conn Wire to Board RCP 8 POS 2.54mm Solder ST Thru-Hole Stac64™ Automotive Tray
Lowest to $0.3689
TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess