EN
  • EN
  • DE

TLV803EB33VDBZR

Part No TLV803EB33VDBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV803EB33VDBZRTR
Standard Package 3,000
Win Source Part Number 1166472-TLV803EB33VDBZR
Ultra Librarian 3D Model Ultra Librarian TLV803EB33VDBZR CAD Model

Description

Product Overview: Texas Instruments TLV803EB33VDBZR Voltage Supervisor

The Texas Instruments TLV803EB33VDBZR is a precision voltage supervisor designed to ensure reliable operation and system protection in a wide range of applications. This device is specifically engineered to monitor the supply voltage of microprocessors, microcontrollers, and other voltage-sensitive components, providing an active-low reset signal when the monitored voltage falls below a predefined threshold.

Key Features

  • Fixed Sense Threshold Voltage: The TLV803EB33VDBZR comes with a preset threshold voltage of 3.3V, which is ideal for 3.3V-powered systems, ensuring that the supply voltage is within the acceptable range for proper operation.
  • Low Power Consumption: This voltage supervisor is designed for power-sensitive applications with its low quiescent current, making it an excellent choice for battery-operated devices.
  • Reset Delay Time: It features a built-in delay time which prevents false triggering due to transient conditions, thus providing a stable reset signal to the system.
  • Open-Drain Reset Output: The open-drain output allows for flexibility in reset signal interfacing, making it compatible with various logic levels and capable of sinking significant current when active.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for industrial and automotive applications that require operation under extreme conditions.

Applications

  • Microprocessor, Microcontroller, or FPGA Power Monitoring
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Communication Systems
  • Data Storage Systems

The TLV803EB33VDBZR is available in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications. Its robust design ensures system reliability by providing a reset signal during power-up, power-down, and brown-out conditions. By integrating this voltage supervisor into your design, you can enhance system stability and prevent data corruption that may occur due to improper operation due to voltage fluctuations.

Overall, the Texas Instruments TLV803EB33VDBZR voltage supervisor is a crucial component for maintaining system integrity and preventing the potential for costly system failures.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2654 $50.4260
460+ $0.2178 $100.1880
715+ $0.2110 $150.8650
980+ $0.2042 $200.1160
1,270+ $0.1974 $250.6980
1,700+ $0.1769 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,612 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess