EN
  • EN
  • DE

173107-1296

Part No 173107-1296
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description Conn D-sub Rcpt 21POS R/a Sldr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin DE
Gender Female
Housing Material Steel
Number of Circuits 17
Number of Rows 2
Packaging Carton
Win Source Part Number 1066513-173107-1296
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 173107-1296 CAD Model

Description

The 173107-1296 is a D-Sub connector manufactured by Molex. D-Sub connectors are a widely used type of electrical connector known for their distinctive D-shaped metal shield, which provides mechanical support and ensures correct orientation during mating. This connector is designed for various input/output (I/O) applications, ensuring a reliable connection for data and signal transmission.

Applications:

  • Computer Peripherals (e.g., printers, scanners, serial ports)
  • Industrial Automation Equipment (e.g., PLCs, HMIs)
  • Telecommunications Systems
  • Networking Equipment
  • Medical Instrumentation

Features:

  • D-Sub Connector
  • Number of Positions/Contacts: 25
  • Mounting Type: Through Hole
  • Gender: Female
  • Contact Material: Brass
  • Shell Material: Steel

Benefits:

  • Reliable Signal Transmission: Provides a stable and secure connection for data and signal transmission, minimizing signal loss and ensuring consistent performance.
  • Robust Mechanical Protection: The D-shaped metal shell protects the connector from physical damage and electromagnetic interference (EMI).
  • Polarized Mating: The D-shape ensures correct orientation during mating, preventing accidental misconnections.
  • Wide Range of Applications: Suitable for numerous I/O applications in various industries, providing flexibility and adaptability.
  • Durable Construction: Manufactured with high-quality materials to ensure long-lasting performance and resistance to wear and tear.

Additional Details:

  • Connector Type: D-Sub Standard Density
  • Current Rating: Typically 5A per contact
  • Voltage Rating: Typically 250V
  • Operating Temperature: -55°C to +105°C
  • Termination Style: Solder

The 173107-1296 is a robust and reliable D-Sub connector intended for through-hole mounting. Its 25-position female configuration is ideal for connecting to corresponding male D-Sub connectors in a wide variety of electronic systems. With its rugged construction and secure connection, it provides consistent performance in demanding environments.

You May Also Be Interested in

HARTING
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .156\
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB SCREWLOCK FEMALE
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
Amphenol Commercial Products
CONN D-SUB RCPT 9POS SOLDER CUP
Lowest to $1.3758
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
TE Connectivity
CONN D-SUB FEM SCREW LOCK KIT
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess