EN
  • EN
  • DE

1565691-1

Part No 1565691-1
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SODIMM 200POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style SODIMM
Number of Positions 200
Memory Type DDR SDRAM
Mounting Type Surface Mount
Insertion Angle 25° Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.039" (1.00mm)
Height 0.196" (4.00mm)
Contact Finish Gold
Contact Finish Thickness Flash
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1630413-1565691-1
Ultra Librarian 3D Model Ultra Librarian 1565691-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $16.8405
Amphenol
CONN SKT SODIMM 200POS SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
Molex, LLC
CONN SKT DIMM 288POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $8.4151
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
Lowest to $6.4917
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Need more? Email Us
Molex, LLC
CONN SKT DIMM 288POS SMD / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess