EN
  • EN
  • DE

1461531100

Part No 1461531100
Manufacturer Molex, LLC
Catalog RFID Antennas
Description RF ANT 2.4/5GHZ FLAT PATCH 100MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Series 146153
Package Tray
Product Status Active
RF Family/Standard 802.15.4, WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5GHz
Antenna Type Flat Patch
Number of Bands 2
Return Loss -10dB
Gain 3dBi, 4.5dBi
Power - Max 2 W
Win Source Part Number WS1205929-1461531100
Ultra Librarian 3D Model Ultra Librarian 1461531100 CAD Model

Description

Designed for fast and easy integration into wireless devices at minimal implementation cost, on-metal, MIMO, side and center-fed cabled Flexible and PCB Antennas enable high-performance RF transmission for the most demanding Wi-Fi 4/5/6/6E applications

You May Also Be Interested in

EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT
Need more? Email Us
EPCOS (TDK)
RFID Antenna 125kHz
Need more? Email Us
Abracon LLC
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
EPCOS (TDK)
TRANSPONDER COIL 4.81MH 40.7 OHM
Lowest to $1.1257
TDK Corporation
TRANSPONDER COIL FOR LF ANTENNA
Lowest to $2.2942
Murata Electronics North America
RFID ANTENNA 8X3X3MM
Need more? Email Us
Pulse
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
Pulse
RFID ANTENNA 13.56MHZ 7.8X7X5MM
Lowest to $1.2254
Kyocera Kinseki Corpotation
RF ANT 868MHZ/915MHZ CHIP SLD
Lowest to $2.0506

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess