EN
  • EN
  • DE

1300980193

Part No 1300980193
Manufacturer Molex, LLC
Catalog Cable and Cord Grips
Description MAX-LOC F3 3/4 90 .218X.640
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Molex Connector Corporation
Series MAX-LOC, 130098
Type Cable Grip - 90°
Cable Diameter 0.22" ~ 0.64" (5.6mm ~ 16.3mm)
Thread Size 3/4" NPT
Material Nylon
Includes Gasket, Nut, Sealing Ring, Strain Relief
Color Light Gray
Win Source Part Number 766546-1300980193
Popularity Medium
Supply and Demand Status Limited
Family Name 130098
Introduction Date April 05, 2012
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 1300980193 CAD Model

Description

The Molex MAX-LOC, 130098 cable grip from Molex is perfect for use in electronic devices.

  • Cable Grip Type: 90°
  • Color: Light Gray
  • Material: Nylon
  • Includes: Gasket, nut, sealing ring, and strain relief
  • Cable Diameter: 0.22" ~ 0.64" (5.6mm ~ 16.3mm)
  • Thread Size: 3/4" NPT
  • Conduit Hub Size: Non-specified dual edge
  • Manufacturer Pack Quantity: 1
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Heyco Products Corporation
Cable Grip Polyamide (PA66), Nylon 6/6 1/2" NPT Black
Need more? Email Us
Molex, LLC
CABLE GRIP RA 12.7-15.88MM 3/4\
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 19-21.5MM ZINC
Need more? Email Us
Molex, LLC
CABLE GRIP 12.7-15.88MM 3/4\
Need more? Email Us
Conta-Clip, Inc.
M12 STRAIGHT THROUGH PA/EPDM
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 16-20.5MM 3/4\
Need more? Email Us
Weidmuller
CABLE GLAND 10.92-14MM M25 BRASS
Need more? Email Us
HARTING
CABLE GLAND 8-10.5MM PG11/PG13.5
Need more? Email Us
Conta-Clip, Inc.
Cable Gland - Multiple Openings Brass, Nickel Plated PG16 Silver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess