EN
  • EN
  • DE

1772230000

Part No 1772230000
Manufacturer Weidmuller
Catalog Cable and Cord Grips
Description CABLE GLAND 10.92-14MM M25 BRASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Cable Gland
Outside Cable Diameter (Min) 0.430" (10.92mm)
Outside Cable Diameter (Max) 0.551" (14.00mm)
Thread Size M25x1.5
Thread Length 0.315" (8.00mm)
Material Brass, Nickel Plated
Includes Seal
Color Silver
Ingress Protection IP54/IP66/IP67/IP68/IP69K - Dust Protected, Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -40°C ~ 100°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637562-1772230000
Ultra Librarian 3D Model Ultra Librarian 1772230000 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CABLE GRP 22.23-25.4MM 1 1/4\
Need more? Email Us
Heyco Products Corporation
LTF 16 GRAYW/3174 NUT
Lowest to $2.8575
TE Connectivity
Circular Metric Conn METRIC EMC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 19-21.5MM ZINC
Need more? Email Us
Molex, LLC
CABLE GRIP 15.88-17.45MM
Need more? Email Us
Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Lowest to $0.2356
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Gray
Need more? Email Us
HARTING
CABLE GLAND 32-36MM PG36 METAL
Need more? Email Us
Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess