EN
  • EN
  • DE

1210230341

Part No 1210230341
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description mPm® DIN Valve Connector, Type A, 3 Pole Plus Ground PG9, Black Nitrile Profile Gasket
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Brass
Contact Plating Silver
Country of Origin PL
Current Rating 16 A
Gender Receptacle
Housing Material Polyamide
Length 29.5 mm
Max Operating Temperature 90 °C
Min Operating Temperature -40 °C
Number of Pins 4
Number of Positions 3
Orientation Right Angle
REACH SVHC Unknown
RoHS Compliant
Voltage Rating (AC) 250 V
Voltage Rating (DC) 300 V
Win Source Part Number 1158544-1210230341
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1210230341 CAD Model

Description

The 1158544-1210230341 is an electronic component manufactured by Molex, LLC.

  • Type: Receptacle
  • Positions: 3
  • Pins: 4
  • Contact Material: Brass
  • Current Rating: 16 A
  • Housing Material: Polyamide
  • Contact Plating: Silver
  • Orientation: Right Angle
  • Length: 29.5 mm
  • Color: Black
  • RoHS Compliant: Yes
  • Voltage Rating (AC): 250 V
  • Voltage Rating (DC): 300 V
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 90 °C

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0649 $51.6225
60+ $1.6943 $101.6580
92+ $1.6414 $151.0088
126+ $1.5884 $200.1384
163+ $1.5355 $250.2865
218+ $1.3766 $300.0988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess