EN
  • EN
  • DE

5602-44-0142A-400

Part No 5602-44-0142A-400
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE SATA F-F 4M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors SATA
Number of Positions 7
Connector Type Receptacle to Receptacle
Gender Female to Female
Fastening Type Latch Lock
Cable Type Flat, Twin Axial
Usage Internal
Length 1.31' (400.00mm)
Color Silver
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506863-5602-44-0142A-400
Ultra Librarian 3D Model Ultra Librarian 5602-44-0142A-400 CAD Model

Description

N

You May Also Be Interested in

3M
CABLE MINISAS 4X M-M 5M / 26 Position miniSAS 4x Plug to Plug 16.40' (5.00m) Black Shielded
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol
CABLE ASSY / Position
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess