EN
  • EN
  • DE

5602-44-0142A-800

Part No 5602-44-0142A-800
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE SATA F-F 800MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors SATA
Number of Positions 7
Connector Type Receptacle to Receptacle
Gender Female to Female
Fastening Type Latch Lock
Cable Type Flat, Twin Axial
Usage Internal
Length 2.62' (800.00mm)
Color Silver
Shielding Shielded
Package Box
Supply and Demand Status Limited
Win Source Part Number 1506866-5602-44-0142A-800
Ultra Librarian 3D Model Ultra Librarian 5602-44-0142A-800 CAD Model

Description

N

You May Also Be Interested in

Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE MINISAS 4X M-M 1M / 26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
3M
CABLE ASSY SFP+ M-M 1M / 20 Position SFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Samtec Inc.
FCF8 CABLE ASSEMBLY / Position
Need more? Email Us
Amphenol
CABLE QSFP+ M-M 1M
Need more? Email Us
3M
CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess