EN
  • EN
  • DE

9QA0-111-12-3.00

Part No 9QA0-111-12-3.00
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE QSFP+ M-M 3M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors QSFP+
Number of Positions 38
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock
Features Passive, Pull Tab
Cable Type Flat, Twin Axial
Usage External
Length 9.84' (3.00m)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507484-9QA0-111-12-3.00
Ultra Librarian 3D Model Ultra Librarian 9QA0-111-12-3.00 CAD Model

Description

N

You May Also Be Interested in

Coherent
CABLE ASSY SFP+ M-M 1M
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess