EN
  • EN
  • DE
  • IT

105310-1114

Part No 105310-1114
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn HDR 14 POS 2.5mm Solder ST Thru-Hole 14 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin CN
Number of Circuits 14
Number of Rows 2
Orientation Vertical
Plating Tin
RoHS Compliant
Win Source Part Number 1027630-105310-1114
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 105310-1114 CAD Model

Description

The Molex 105310-1114 is a circular connector housing designed for robust and reliable connections in various applications. This housing is part of Molex's extensive range of circular connectors, known for their durability and versatility.

Applications

  • Industrial automation equipment
  • Robotics
  • Heavy machinery
  • Transportation systems
  • Medical devices

Features

  • Durable construction: Designed to withstand harsh environments.
  • Secure locking mechanism: Ensures a stable and reliable connection.
  • Multiple contact options: Accommodates various signal and power requirements.
  • Compact design: Allows for high-density connections in limited spaces.
  • Easy assembly: Simplifies the installation process.

Benefits

  • Enhanced reliability: Minimizes downtime and maintenance costs.
  • Increased performance: Ensures optimal signal and power transmission.
  • Improved safety: Provides a secure and protected connection.
  • Reduced installation time: Streamlines the assembly process.
  • Versatile applications: Suitable for a wide range of industries and equipment.

Additional Details

The 105310-1114 housing is typically made from high-quality materials that offer excellent resistance to temperature, chemicals, and mechanical stress. It is designed to accommodate specific Molex circular connector contacts and is often used in conjunction with other components from the same series to create a complete connector assembly. The locking mechanism ensures that the connection remains secure even under vibration or shock. This connector housing is crucial for maintaining signal integrity and power delivery in demanding environments.

You May Also Be Interested in

TE Connectivity
Circular Connector, 22 Contact(s
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2049 $55.8441
20+ $5.0912 $101.8240
31+ $4.9321 $152.8951
42+ $4.7730 $200.4660
55+ $4.6139 $253.7645
73+ $4.1366 $301.9718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess