EN
  • EN
  • DE

QTLP670C7TR

Part No QTLP670C7TR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED CLEAR 2PLCC SMD / Red 645nm LED Indication - Discrete 1.9V 2-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 40mcd
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 645nm
Wavelength - Peak 660nm
Package / Case 2-PLCC
Supplier Device Package 2-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Max) 2.10mm
Base Product Number QTLP67
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names QTLP670C7TR-NDR
Standard Package 10,000
Win Source Part Number 1086999-QTLP670C7TR
Ultra Librarian 3D Model Ultra Librarian QTLP670C7TR CAD Model

Description

The QTLP670C7TR from ON Semiconductor is a high-performance surface-mount Light Emitting Diode (LED) that offers a compact and energy-efficient solution for various lighting and indication applications. This LED is part of ON Semiconductor's extensive range of optoelectronic products, known for their reliability and innovative technology.

Key Features

  • Color and Wavelength: The QTLP670C7TR emits a vibrant red color with a dominant wavelength range, providing clear visibility and consistent color performance.
  • Package: It comes in a miniature PLCC-2 package, which is highly suitable for space-constrained applications, while also allowing for easy integration into a wide array of electronic devices.
  • Luminous Intensity: This LED is designed to deliver a high luminous intensity, ensuring bright and consistent light output, which is crucial for attention-grabbing indicators and backlighting applications.
  • Viewing Angle: With a wide viewing angle, the QTLP670C7TR provides excellent on-axis and off-axis visibility, making it ideal for applications where the LED can be viewed from various angles.
  • Energy Efficiency: As with many ON Semiconductor products, this LED is engineered for low power consumption, contributing to energy savings and extended battery life in portable applications.
  • Moisture Sensitivity: The device is designed to handle moisture sensitivity, ensuring stable performance in environments where humidity levels can fluctuate.

Applications

The versatility of the QTLP670C7TR makes it suitable for a broad range of applications, including:

  • Automotive dashboards and switches
  • Backlighting for audio and video equipment
  • General indication and signaling
  • Portable devices and mobile applications
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the QTLP670C7TR LED meets the high standards required for both commercial and industrial applications. Whether you're designing a new product or upgrading an existing one, the QTLP670C7TR offers the performance and reliability that ON Semiconductor is known for.

You May Also Be Interested in

Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess