EN
  • EN
  • DE

0640033700

Part No 0640033700
Manufacturer Molex, LLC
Catalog Tools
Description TOOL HAND CRIMPR 19403-1131 SIDE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr Molex, LLC
Package Bulk
Product Status Active
Tool Method Manual
Tool Type Hand Crimper
For Use With/Related Products 19403-1131
Ratcheting Ratchet
Wire Entry Location Side Entry
Base Product Number 064003
Standard Package 5 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 855608-0640033700
Ultra Librarian 3D Model Ultra Librarian 0640033700 CAD Model

Description

The 855608-0640033700 is a hand crimper tool manufactured by Molex, LLC.

  • Designed For: 19403-1131 product
  • Operation: Manual
  • Mechanism: Ratchet
  • Wire Entry: Side entry
  • Package: Bulk
  • Standard Package Quantity: 5 pieces
  • ECCN: EAR99
  • MSL Level: 1 (unlimited moisture sensitivity level)
  • HTSUS Code: 8203.20.6060
  • Production Status: Active

You May Also Be Interested in

Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0127
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess