EN
  • EN
  • DE

M48Z35Y-70MH6E

Part No M48Z35Y-70MH6E
Manufacturer STMicroelectronics
Catalog SRAM
Description NVRAM NVSRAM Parallel 256Kbit 5V 28-Pin SOH Tube / IC NVSRAM 256KBIT 70NS 28SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Manufacturer Package 28-SOH
Win Source Part Number 785058-M48Z35Y-70MH6E
Popularity Medium
Supply and Demand Status Limited
Family Name M48Z35Y
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M48Z35Y-70MH6E CAD Model

Description

The M48Z35Y-70MH6E is a high-performance, 256 Kbit (32K x 8) TIMEKEEPER® SRAM from STMicroelectronics, a global leader in semiconductor solutions. This non-volatile memory module integrates a quartz crystal and a lithium battery into a monolithic package, providing a full-function, real-time clock (RTC) and a 70ns access time static RAM.

Key Features

  • Integrated Power Supply: The device includes a factory-installed lithium battery, ensuring reliable data retention and clock functionality for over 10 years in the absence of external power.
  • Real-Time Clock: The M48Z35Y-70MH6E comes with an embedded real-time clock, which provides hour, minute, second, day, date, month, year, and century information with leap year compensation up to the year 2100.
  • Access Time: It offers fast access time of 70ns, making it suitable for high-speed microprocessor systems.
  • Package: The memory module is encapsulated in a 28-pin, 600 mil SOIC package, designed for easy integration into a wide range of applications.
  • Low Power Consumption: It features a low power standby mode, which reduces power consumption and extends battery life.
  • Automatic Power-Fail Chip Deselect and Write Protection: This feature writes protect the memory when VCC is below the power-fail deselect voltage.

Applications

The M48Z35Y-70MH6E is ideal for a diverse set of applications where long-term data retention, accurate timekeeping, and fast memory access are critical. These applications include:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Medical devices
  • Security systems
  • Embedded processors

Why Choose the M48Z35Y-70MH6E?

With its combination of non-volatile memory storage, integrated real-time clock, long-term battery-backed data retention, and quick access time, the M48Z35Y-70MH6E from STMicroelectronics is an excellent choice for designers looking to incorporate a reliable timekeeping and memory solution into their systems. Its robust packaging and power management features make it a versatile and durable component for demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 512kx8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess