EN
  • EN
  • DE

A42MX09-VQG100M

Part No A42MX09-VQG100M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100VQFP / MX Field Programmable Gate Array (FPGA) IC 83 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series MX
Package Tray
Number of I/O 83
Number of Gates 14000
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -55°C ~ 125°C (TC)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number A42MX09
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1338264-A42MX09-VQG100M
Ultra Librarian 3D Model Ultra Librarian A42MX09-VQG100M CAD Model

Description

Introducing the A42MX09-VQG100M, a cutting-edge FPGA (Field-Programmable Gate Array) from the renowned Microchip Technology. Designed to meet the needs of high-performance and logic-intensive applications, this product is a perfect fit for designers looking for a flexible, yet powerful solution to their circuit design challenges.

The A42MX09-VQG100M is part of the MX family of FPGAs, which are known for their high-speed global interconnects, abundant logic cells, and versatile I/O capabilities. This particular model comes in a compact 100-pin VQG100 package, making it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • Logic Elements: Equipped with a rich array of logic elements, this FPGA provides ample resources for complex digital circuits and signal processing tasks.
  • I/O Pins: The device features a generous number of I/O pins, allowing for versatile interfacing with a wide range of peripherals and other digital systems.
  • System Performance: With its high-speed interconnects and optimized architecture, the A42MX09-VQG100M delivers exceptional system performance, making it ideal for applications requiring rapid data processing and throughput.
  • Programmability: As with all FPGAs, this device offers full programmability, enabling designers to implement custom logic functions and adapt to changing design specifications or requirements.
  • Power Efficiency: Microchip Technology has engineered the A42MX09-VQG100M to be power-efficient, ensuring that it can deliver high performance without excessive power consumption, making it suitable for portable and power-sensitive applications.

Whether you are working on telecommunications, automotive, industrial control, or consumer electronics, the A42MX09-VQG100M from Microchip Technology is an excellent choice for a robust and adaptable FPGA solution. Its blend of power, performance, and programmability makes it a go-to component for engineers and designers who demand the best in their electronic designs.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess