EN
  • EN
  • DE

492250821

Part No 492250821
Manufacturer Molex, LLC
Catalog Board Spacers, Standoffs
Description SMD Board Spacers, Stackers (Board to Board) RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD
Ultra Librarian 3D Model Ultra Librarian 492250821 CAD Model

Description

Product Overview

The 0437.250WR is a robust electronic fuse ideal for safeguarding complex circuits with high current demands. Its dependable design and efficiency contribute to the enhanced performance of various electronic devices.

Features and Benefits

  • High current-carrying capacity
  • Low inductance for RF applications
  • Compact footprint for easy integration
  • Environmentally friendly design

Applications

  • Consumer electronics
  • Public safety systems
  • Communication infrastructure
  • Battery management systems

Additional Details

The 0437.250WR is engineered to provide optimal balance between protection and performance, making it a choice component for modern electronic circuits.

You May Also Be Interested in

RAF Electronic Hardware
METRIC ROUND SPACERPLAIN STEEL19 / Round Spacer Unthreaded M5 Steel 0.594" (15.08mm)
Need more? Email Us
Essentra Components
HEX STANDOFF M3 NYLON 32MM
Lowest to $0.9685
RAF Electronic Hardware
METRIC ROUND SPACERNO FINISH - N / Round Spacer Unthreaded M4 Nylon 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M2.5x0.45 Brass 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M3 Aluminum 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
HEX STANDOFF M3X0.5 STEEL 12MM / Hex Standoff Threaded M3x0.5 Steel 0.472" (12.00mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M8 Aluminum 0.594" (15.08mm)
Need more? Email Us
Bivar Inc.
ROUND SPACER #6 PVC 7.75MM
Need more? Email Us
RAF Electronic Hardware
METRIC HEX MALE-FEMALE STANDOFFP / Hex Standoff Threaded M5x0.8 Stainless Steel 0.594" (15.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess