EN
  • EN
  • DE

SRS-2-305

Part No SRS-2-305
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER #6 PVC 7.75MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Bivar Inc.
Status Active
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #6
Diameter - Inside 0.125" (3.18mm) 1/8"
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.305" (7.75mm)
Length - Overall 0.305" (7.75mm)
Features Self Retaining
Material PVC
Color Gray
Win Source Part Number 1093514-SRS-2-305
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRS-2-305 CAD Model

Description

The SRS-2-305 is a surface mount LED spacer manufactured by Bivar Inc. These spacers are designed to elevate LEDs above the printed circuit board (PCB) surface, providing a uniform height and consistent appearance for LED displays and indicators.

Applications

  • LED panel displays
  • Front panel indicators
  • Status indicators on PCBs
  • Any application requiring uniform LED height
  • Improving viewing angle of LEDs

Features

  • Material: UL 94V-0 Nylon
  • Color: Natural (typically white or off-white)
  • Height: Designed to elevate LEDs to a specific height above the PCB
  • Surface Mount Design: Facilitates automated placement during PCB assembly
  • Provides consistent LED alignment

Benefits

  • Uniform LED Height: Ensures consistent visual appearance and light output across multiple LEDs.
  • Improved Viewing Angle: Elevating the LED can improve the viewing angle and visibility of the indicator.
  • Automated Assembly: Surface mount design allows for efficient and accurate placement using automated assembly equipment.
  • Secure LED Mounting: Provides a stable and secure mounting platform for LEDs.
  • Flame Retardant Material: UL 94V-0 rated nylon provides flame retardant properties for added safety.

Technical Specifications

Key specifications for the SRS-2-305:

  • Material: Nylon 6/6 (UL94V-0)
  • Color: Natural
  • Mounting Style: Surface Mount
  • LED Compatibility: Designed for standard surface mount LEDs (verify specific dimensions for compatibility)
  • Flammability Rating: UL 94V-0
  • Operating Temperature: Consult Bivar documentation for specific temperature ratings.

The SRS-2-305 provides a simple and effective solution for ensuring uniform LED height and improving the visual appearance of LED displays and indicators. Its surface mount design and flame-retardant material make it a reliable and convenient choice for PCB assembly.

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 3MM / Round Standoff Threaded M2x0.4 Steel 0.118" (3.00mm)
Lowest to $0.3950
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403
Wurth Electronics Inc
ROUND SPACER STEEL 9MM / Round Spacer Unthreaded Steel 0.354" (9.00mm)
Lowest to $0.4424
RAF Electronic Hardware
SMTSO-M2-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $0.8732
RAF Electronic Hardware
SMTSO-M2-4ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.1642
Keystone Electronics
ROUND STANDOFF #4-40 STEEL 1/8\
Lowest to $0.5865
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821
Keystone Electronics
HEX STANDOFF #4-40 ALUMINUM 7/8" / Hex Standoff Threaded #4-40 Aluminum 0.875" (22.23mm) 7/8"
Need more? Email Us
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess