EN
  • EN
  • DE

M0716-4-N

Part No M0716-4-N
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERNO FINISH - N / Round Spacer Unthreaded M4 Nylon 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M4
Diameter - Inside 0.169" (4.30mm)
Diameter - Outside 0.512" (13.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 0.276" (7.00mm)
Material Nylon
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Other Names 1772-M0716-4-N
Standard Package 1
Win Source Part Number 1074567-M0716-4-N
Ultra Librarian 3D Model Ultra Librarian M0716-4-N CAD Model

Description

The RAF Electronic Hardware M0716-4-N is a round spacer designed for use in various electronic applications.

  • Manufacturer: RAF Electronic Hardware
  • Component Type: Round Spacer
  • Material: Nylon
  • Length: 0.276 inches
  • Outside Diameter: 0.512 inches
  • Threaded: Unthreaded
  • Between Board Height: 0.594 inches

You May Also Be Interested in

Keystone Electronics
SMT SPACER ON TAPE AND REEL / Round Spacer Threaded Steel 0.063" (1.60mm)
Need more? Email Us
RAF Electronic Hardware
ROUND SWAGE STANDOFFELECTRO TIN1 / Round Standoff Threaded #6-32 Brass 0.625" (15.88mm) 5/8"
Need more? Email Us
Davies Molding, LLC
STANDOFF FEMALE-MALE M3 / Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.378" (35.00mm) Black
Need more? Email Us
RAF Electronic Hardware
ROUND SPACERPLAIN ALUMINUM3/4 RD / Round Spacer Unthreaded Aluminum 0.219" (5.56mm) 7/32"
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 3.5MM / Round Spacer Unthreaded Steel 0.138" (3.50mm)
Need more? Email Us
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
Keystone Electronics
Standoff, 1/4 Hex, M-F, Threaded 4-40, Length .500, Nylon 6/6
Need more? Email Us
Wurth Electronics Inc
RND STANDOFF M2X0.4 STEEL 3.5MM / Round Standoff Threaded M2x0.4 Steel 0.138" (3.50mm)
Lowest to $1.0187
Essentra Components
ROUND SPACER M8 NYLON 20MM / Round Spacer Unthreaded M8 Nylon 0.787" (20.00mm) Natural
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess