Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Mfr Molex, LLC
Series MLX 42002
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.250" (6.35mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.250" (6.35mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating -
Contact Length - Post 0.169" (4.30mm)
Overall Contact Length -
Insulation Height 0.550" (13.97mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 137.8µin (3.50µm)
Contact Finish - Post Tin
Contact Material -
Insulation Material Polyamide (PA66), Nylon 6/6
Features -
Temperature Range - Operating -
Ingress Protection -
Material Flammability Rating UL94 V-2
Insulation Color Natural
Current Rating (Amps) -
Voltage Rating -
Mated Stacking Heights -
Contact Finish Thickness - Post -
Applications Automotive, General Purpose, Industrial
Base Product Number 001084
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1 pcs
Win Source Part Number 1380490-0010844060
Ultra Librarian 3D Model Ultra Librarian 0010844060 CAD Model

Description

The 1380490-0010844060 is a header connector from the MLX 42002 series by Molex. It is a through-hole component with a pitch of 0.250" (6.35mm) and a total of 6 positions in a 2-row configuration. The connector is made of polyamide (PA66) and nylon 6/6 insulation material with a flammability rating of UL94 V-2. It features a locking ramp for secure fastening and has a natural-colored insulation. The contact finish for mating is tin with a thickness of 137.8µin (3.50µm). The 1380490-0010844060 is suitable for board-to-cable/wire applications in automotive, general-purpose, and industrial settings. It is a reliable and durable connector that ensures stable electrical connections.

You May Also Be Interested in

JST Sales America Inc.
CONN SOCKET 4POS IDC 26AWG TIN
Need more? Email Us
ECAD model for 04KR-D6S-P
TE Connectivity
CONN PLUG HSG 3POS 3.50MM / 3 Rectangular Connectors - Housings Plug White 0.138" (3.50mm)
Lowest to €0.2213
ECAD model for 174921-1
Samtec Inc.
CONN RCPT 10POS 0.1 GOLD SMD
Need more? Email Us
ECAD model for HLE-105-02-L-DV-BE-A-K-TR
TE Connectivity
8W PLUG HOUSING ASSY NATU / Rectangular Connectors - Housings
Lowest to €0.1592
ECAD model for 1379659-5
Amphenol
CONN SOCKET 22-26AWG CRIMP GOLD / Socket Contact Gold 22-26 AWG Crimp
Lowest to €0.1625
ECAD model for 48254-000LF
TE Connectivity
SQUIB 2POS PLUG HSG / 2 Rectangular Connectors - Housings Plug Yellow
Lowest to €0.1509
ECAD model for 1612121-4
Samtec Inc.
CONN HDR 52POS R/A GOLD
Need more? Email Us
ECAD model for QMS-026-01-SL-D-RA-MG-K
Hirose Electric Co Ltd
CONN HEADER VERT 4POS 2.5MM / Connector Header Through Hole 4 position 0.098" (2.50mm)
Lowest to €0.1230
ECAD model for DF1BZ-4P-2.5DSA
TE Connectivity
CONN HEADER VERT 20POS 2.5MM / Connector Header Through Hole 20 position 0.098" (2.50mm)
Lowest to €2.1465
ECAD model for 1-1827875-0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention