Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 6x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 791935-PIC16C773-I/SO
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16C773
Introduction Date November 13, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C773-I/SO CAD Model

Description

Microchip Technology's PIC16C773-I/SO Microcontroller

The PIC16C773-I/SO is a robust 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency, performance, and versatility. Its compact SOIC (Small Outline Integrated Circuit) form factor makes it ideal for space-constrained applications across various industries such as automotive, consumer electronics, and industrial automation.

Key Features:

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture that enables faster processing with a reduced number of instructions, making it highly efficient for a wide range of applications.
  • Program Memory: With 7KB of on-board Flash program memory, the PIC16C773-I/SO provides ample space for complex programs and algorithms.
  • Data Memory: It comes equipped with 192 bytes of RAM and 256 bytes of EEPROM data memory, facilitating easy data storage and retrieval operations.
  • Digital and Analog Peripherals: The microcontroller includes 22 I/O pins, a synchronous serial port for SPI and I²C communication, two analog comparators, and a 10-bit Analog-to-Digital Converter (ADC) with 5 channels, enabling it to handle a mixture of digital and analog functions seamlessly.
  • Flexible Oscillator Structure: The device supports various oscillator configurations, including an internal oscillator, providing designers with flexibility in selecting the appropriate clock source for their application.
  • Power Management: The PIC16C773-I/SO offers power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which help in managing the power consumption effectively.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The versatile nature of the PIC16C773-I/SO makes it suitable for a variety of applications, including:

  • Automotive systems
  • Home appliances
  • Security systems
  • Industrial control systems
  • Medical devices
  • Smart sensors

Engineers and designers looking for a microcontroller with a solid balance of processing power, memory capacity, and peripheral integration will find the PIC16C773-I/SO from Microchip Technology to be an excellent choice for their embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to €22.1906
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to €6.4804
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to €4.4270
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €13.4564 €53.8256
9+ €11.0412 €99.3710
13+ €10.6961 €139.0499
18+ €10.3512 €186.3209
23+ €10.0061 €230.1399
31+ €8.9709 €278.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,140 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention