The PST8210U is a voltage detector IC manufactured by Mitsumi. This device monitors the input voltage and provides a reset signal when the voltage drops below a specific threshold. It is designed for use in a wide range of electronic devices, offering reliable voltage monitoring and reset functionality.
Applications
- Microcomputer reset circuits
- CPU reset circuits
- Voltage monitoring in battery-powered devices
- Power management systems
- Industrial control equipment
Features
- High-accuracy detection voltage
- Low current consumption
- Open drain output
- Compact package
- Wide operating temperature range
Benefits
- Prevents erratic operation of microcomputers due to voltage drops.
- Prolongs battery life in portable devices through low power consumption.
- Provides a reliable reset signal, ensuring proper system initialization.
- Easy integration into existing circuits due to its small size and standard pinout.
- Stable performance in various environmental conditions.
Additional Details
The PST8210U features a precise voltage detection threshold, ensuring accurate monitoring of the supply voltage. Its open-drain output allows for flexible interfacing with various microcontrollers and digital systems. The low current consumption is crucial for battery-powered applications, minimizing the drain on the battery. The device comes in a small surface-mount package, making it suitable for high-density circuit boards. Its operating temperature range is typically -40°C to +85°C, allowing for use in harsh environments. Different voltage threshold options are available. Refer to the datasheet for precise voltage threshold and timing specifications. This voltage detector contributes to the overall stability and reliability of electronic systems by preventing malfunction caused by unstable voltage supply.