EN
  • EN
  • DE

MM3411G33URE

Part No MM3411G33URE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831085-MM3411G33URE
Ultra Librarian 3D Model Ultra Librarian MM3411G33URE CAD Model

Description

The MM3411G33URE is a voltage detector IC manufactured by Mitsumi Electric. This type of IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This is crucial for preventing malfunctions and data corruption in sensitive electronic devices.

Applications

  • Microprocessor and Microcontroller Systems: Provides a reliable reset signal during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and data loss.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective measures.
  • Real-Time Clocks (RTC): Ensures accurate timekeeping by resetting the RTC when the voltage is unstable.
  • Memory Protection: Prevents data corruption in volatile memory during power failures.

Features

  • Precise Voltage Detection: Accurately monitors the voltage level against a predetermined threshold.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Open-Drain Output: Offers flexibility in interfacing with various microcontroller and logic circuits.
  • Small Package Size: Suitable for space-constrained applications.
  • Hysteresis: Prevents output oscillations due to noise or minor voltage fluctuations.

Benefits

  • Improved System Stability: Ensures reliable operation by preventing erratic behavior during voltage fluctuations.
  • Data Integrity: Protects data from corruption during power loss or brownout conditions.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Design: Integrated voltage detection simplifies circuit design and reduces component count.
  • Enhanced Reliability: Provides a robust and dependable solution for voltage monitoring and system reset.

Technical Specifications

While the exact specifications require the official Mitsumi datasheet, typical parameters for the MM3411G33URE and similar voltage detectors include:

  • Detection Voltage: 3.3V (as suggested by the part number).
  • Operating Voltage Range: Typically 1.0V to 5.5V.
  • Supply Current: Typically less than 1 μA.
  • Output Type: Open-drain N-channel MOSFET.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOT-23 or similar small package.

The MM3411G33URE provides a cost-effective and reliable solution for voltage monitoring and system reset in a wide range of applications, enhancing the stability and reliability of electronic systems.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess