EN
  • EN
  • DE

LPC4088FET208,551

Part No LPC4088FET208,551
Manufacturer NXP / Nexperia
Catalog Embedded Processors and Controllers
Description ARM Microcontrollers - MCU Cortex M4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Embedded Processors & Controllers
Series LPC4000
Mounting Style SMD/SMT
Package / Case TFBGA-208
Core ARM Cortex M4
Program Memory Size 512 kB
Data Bus Width 32 bit
ADC Resolution 12 bit
Maximum Clock Frequency 120 MHz
Number of I/O 165 I/O
Data RAM Size 96 kB
Supply Voltage - Min 2.4 V
Supply Voltage - Max 3.6 V
Ultra Librarian 3D Model Ultra Librarian LPC4088FET208,551 CAD Model

Description

LPC4088FET208,551 is a high-performance 32-bit microcontroller based on NXP’s LPC408x ARM Cortex-M4 series, designed for embedded applications requiring high integration and low power dissipation. It integrates up to 512 kB flash and 96 kB SRAM, a 120 MHz Cortex-M4 CPU with DSP and floating-point unit, and rich peripherals including Ethernet, USB Device/Host/OTG, LCD controller, SPI Flash Interface (SPIFI), multiple UART/SPI/I²C interfaces, timers, ADC/DAC and PWM outputs, making it ideal for industrial control, HMI and connected embedded systems.

You May Also Be Interested in

Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-bit ARM Cortex M3 RISC 1.5MB Flash 3.3V/5V 176-Pin LQFP Tray
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess