EN
  • EN
  • DE

43030-0006

Part No 43030-0006
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description Micro-Fit 3.0™ Crimp Terminal, Female, with Select Gold (Au) Plated Tin/Brass Alloy Contact, 26-30 AWG, Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128664-43030-0006
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43030-0006 CAD Model

Description

The Molex 43030-0006 is a Micro-Fit 3.0 receptacle housing designed for wire-to-wire and wire-to-board connections. This receptacle housing is a critical component in electronic assemblies, ensuring secure and reliable connections. It is part of the Micro-Fit 3.0 connector system, known for its compact size and high-density capabilities.

Applications

  • Consumer electronics: Used in devices like televisions, audio equipment, and gaming consoles.
  • Automotive industry: Employed in various automotive applications such as infotainment systems, lighting, and engine control units.
  • Industrial automation: Integrated into control systems, robotics, and machinery.
  • Data centers: Used in servers, storage devices, and networking equipment.
  • Telecommunications: Found in telecom infrastructure, including routers, switches, and base stations.

Features

  • Micro-Fit 3.0 design: Compact size suitable for high-density applications.
  • Dual-row configuration: Enhances contact reliability and electrical performance.
  • Positive locking: Ensures secure mating with the corresponding header.
  • Polarization: Prevents mismating and ensures correct orientation.
  • Durable material: Constructed from high-quality materials for long-term reliability.
  • Housing Material: Nylon

Benefits

  • Reliable connections: Provides secure and stable electrical connections, reducing the risk of signal loss or intermittent failures.
  • Space-saving: Compact design allows for efficient use of space in densely populated circuit boards and electronic devices.
  • Easy assembly: Designed for easy and quick assembly, reducing manufacturing time and costs.
  • Versatile applications: Suitable for a wide range of applications across various industries.
  • Improved performance: Enhances the overall performance and reliability of electronic systems.

Additional Details

The 43030-0006 receptacle housing accepts Molex's Micro-Fit 3.0 contacts. It is designed to meet industry standards for safety and performance. This component is typically used with crimp terminals to create a complete wire-to-wire or wire-to-board connection. Its robust construction ensures that it can withstand harsh environments and mechanical stresses.

The housing has 6 circuits and a black color. The pitch is 3.00mm. It is RoHS compliant.

You May Also Be Interested in

CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0547 $50.0505
2,230+ $0.0449 $100.1270
3,450+ $0.0435 $150.0750
4,755+ $0.0421 $200.1855
6,145+ $0.0407 $250.1015
8,220+ $0.0365 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess