EN
  • EN
  • DE

MM1393XFFE

Part No MM1393XFFE
Manufacturer Mitsumi
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP16
Manufacturer Mitsumi
RoHS State Request Verification
Win Source Part Number 754967-MM1393XFFE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM1393XFFE CAD Model

Description

The MM1393XFFE is a product manufactured by Mitsumi. While specific details are limited without extensive proprietary documentation, it appears to be a power management IC, potentially a DC-DC converter or LDO regulator designed for portable devices and other low-power applications. Given Mitsumi's focus, it likely targets applications where efficiency and small size are critical.

Applications:

  • Mobile Phones: Used for power management of various components, extending battery life.
  • Portable Media Players: Regulates voltage for displays, audio codecs, and memory.
  • Digital Cameras: Provides efficient power conversion for image sensors and processors.
  • Wearable Devices: Powers sensors, displays, and communication modules in smartwatches and fitness trackers.

Features:

  • High Efficiency: Minimizes power loss to extend battery life in portable devices.
  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
  • Overtemperature Protection: Shuts down the device to prevent damage in case of overheating.
  • Small Package Size: Allows for integration into compact devices.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Extended Battery Life: Maximizes the operating time of portable devices.
  • Stable Voltage Regulation: Ensures reliable operation of sensitive electronic components.
  • Protection Against Damage: Prevents damage due to overcurrent and overtemperature conditions.
  • Compact Design: Enables the development of smaller and more portable devices.
  • Reduced Power Consumption: Minimizes energy waste and lowers overall system power requirements.

Additional Details:

The MM1393XFFE likely operates within a specific input voltage range, typically between 2.5V and 5.5V. It offers a regulated output voltage, which could be fixed or adjustable depending on the specific configuration. The device may also include features such as soft-start to reduce inrush current and enable stable power-up. Mitsumi provides detailed datasheets and application notes to assist engineers in designing with this power management IC. It may also integrate short-circuit protection. The device is designed to meet stringent industry standards for safety and electromagnetic compatibility (EMC).

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess