EN
  • EN
  • DE

RT1N432C-T12-2

Part No RT1N432C-T12-2
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299697-RT1N432C-T12-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N432C-T12-2 CAD Model

Description

The RT1N432C-T12-2 is a precision adjustable shunt regulator manufactured by Mitsubishi. It operates as a three-terminal adjustable shunt regulator, known for its excellent temperature stability and sharp turn-on characteristics, making it well-suited for various voltage regulation applications. Functionally similar to a Zener diode, it offers greater precision and adjustability in voltage control.

Applications:

  • Precision Voltage Regulation: Ensures stable voltage levels in sensitive electronic equipment.
  • Shunt Regulator: Provides a stable voltage reference by shunting excess current.
  • Voltage Monitoring: Monitors voltage levels to prevent over- or under-voltage conditions.
  • Error Amplifier: Used in feedback loops to correct voltage deviations and maintain stability.
  • Linear Regulation: Provides a stable output voltage despite input voltage or load current variations.
  • Switching Power Supplies: Supplies a stable reference voltage for efficient power conversion.

Features:

  • Adjustable Output Voltage: Allows for flexible voltage configuration via external resistors.
  • Low Temperature Coefficient: Ensures consistent performance across a wide temperature range.
  • Sharp Turn-On Characteristics: Enables precise voltage regulation.
  • Low Dynamic Output Impedance: Maintains stable performance under varying load conditions.
  • Sink Current Capability: Supports a certain level of sink current capability (refer to the datasheet).
  • Reference Voltage Tolerance: Offers a tightly controlled reference voltage.

Benefits:

  • Precise Voltage Control: Facilitates fine-tuning of the output voltage.
  • Stable Operation: Provides reliable performance due to its low temperature coefficient.
  • Versatile Application: Adaptable to a wide range of voltage regulation tasks.
  • Cost-Effective: Delivers a dependable and economical voltage regulation solution.
  • Simplified Circuit Design: Requires minimal external components, reducing circuit complexity.

Additional Details:

The RT1N432C-T12-2 is typically packaged in a TO-92 package. Its reference voltage is a specific value (consult datasheet). External resistors are used to set the desired output voltage. This device is designed to operate within specific input voltage and current limits. Consult the datasheet for comprehensive specifications and application guidelines. The 'T12-2' likely denotes a particular tape and reel packaging configuration. The 432 series may have a different reference voltage or internal characteristics from the 431 series.

This device is commonly used in power management circuits, particularly where precise and stable reference voltages are required. The Mitsubishi version is compatible with similar parts and adheres to relevant quality control and supply chain standards.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess