EN
  • EN
  • DE

KTB1241-Y-AT/P

Part No KTB1241-Y-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016764-KTB1241-Y-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTB1241-Y-AT/P CAD Model

Description

The KTB1241-Y-AT/P is a PNP epitaxial silicon transistor manufactured by KEC (Korea Electronics Co.). It is designed for use in various amplifier and high-speed switching applications.

Applications:

  • Amplifier circuits in audio amplifiers, pre-amplifiers, and general-purpose amplification stages.
  • High-speed switching circuits for electronic devices and systems.
  • Driver stages in electronic circuits.
  • Consumer electronics such as TVs, audio equipment, and other appliances.
  • Industrial applications in control systems and automation.

Features:

  • High Collector Current (IC): It is designed to handle a substantial collector current, making it suitable for applications where moderate current amplification is required.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High fT (Transition Frequency): Offers excellent high-frequency performance, allowing for use in high-speed switching circuits.
  • Pb-Free Package: Compliant with environmental regulations.
  • Epitaxial Silicon Transistor: Providing reliable and consistent performance.

Benefits:

  • Improved Circuit Performance: The transistor’s characteristics enable higher gain and efficiency in amplifier circuits.
  • Enhanced Switching Speed: Reduces switching times and minimizes power dissipation in switching applications.
  • Compact Design: Allows for integration into small form factor electronic devices.
  • Reliable Operation: Ensures stable and consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Pb-Free Package ensures compliance with environmental regulations.

Additional Details:

The KTB1241-Y-AT/P typically comes in a TO-92 package. It has specific DC current gain (hFE) characteristics that vary depending on the collector current. The 'Y' in the part number indicates a specific hFE ranking. Absolute Maximum Ratings include Collector-Base Voltage (VCBO), Collector-Emitter Voltage (VCEO), Emitter-Base Voltage (VEBO), Collector Current (IC), and Collector Dissipation (PC). Exceeding these ratings may cause permanent damage to the device. Ensure that the operating conditions stay within the specified maximum ratings to maintain optimal performance and reliability. The storage temperature range is typically -55°C to +150°C.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess