EN
  • EN
  • DE

AD9380KST-100

Part No AD9380KST-100
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172332-AD9380KST-100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9380KST-100 CAD Model

Description

AD9380KST-100 Product Image

The AD9380KST-100 is a versatile and high-performance interface integrated circuit (IC) from Analog Devices Inc., designed to bridge the gap between analog and digital video signals. It is an ideal solution for advanced television and PC monitor applications, providing a seamless and high-quality video experience.

Key Features:

  • Integrated 170 MHz, 8-bit triple ADC: The AD9380KST-100 comes equipped with a high-speed analog-to-digital converter, capable of handling pixel rates up to 170 megapixels per second, ensuring sharp and clear image reproduction.
  • Dual HDMI 1.3 Receivers: With the inclusion of two HDMI receivers, it supports the latest HDMI 1.3 specification, enabling the transmission of deep color depths and high audio quality.
  • High-Bandwidth Digital Content Protection (HDCP) 1.3: It incorporates HDCP 1.3, ensuring secure transmission of protected digital content, making it compliant with modern content protection requirements.
  • Flexible Video Input: The device supports a wide range of video input formats including RGB, YPbPr, and digital video, providing versatility for various video sources.
  • Automatic Format and Frequency Detection: It features an auto-detect function for input video format and frequency, simplifying the design and enhancing user-friendliness.
  • Multiple Color Space Conversions: The IC is capable of performing real-time color space conversion between various formats, such as RGB to YCbCr, accommodating different display requirements.

Applications:

The AD9380KST-100 is suitable for a wide array of applications, including:

  • High-Definition Televisions (HDTVs)
  • PC Monitors and Projectors
  • Advanced Video Processing Systems
  • Video Capture and Interface Cards

With its robust feature set and compliance with current video standards, the AD9380KST-100 from Analog Devices Inc. is an excellent choice for designers looking to create high-performance video systems with advanced analog and digital interfacing capabilities.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
ON Semiconductor
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
EPCOS (TDK)
Need more? Email Us
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess