EN
  • EN
  • DE

RD09MUP2-100

Part No RD09MUP2-100
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988664-RD09MUP2-100
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD09MUP2-100 CAD Model

Description

The RD09MUP2-100 is a VHF/UHF power MOSFET manufactured by Mitsubishi Electric. It's designed for high-power amplifier applications in the VHF and UHF frequency ranges, offering high gain and efficiency.

Applications

  • VHF/UHF power amplifiers for radio communication systems
  • Base station transmitters
  • Mobile radio transmitters
  • Industrial heating equipment
  • Medical equipment

Features

  • High Gain: Typically 16 dB or higher at specified frequencies (Consult datasheet)
  • High Efficiency: Typically 60% or higher at specified frequencies (Consult datasheet)
  • High Output Power: Typically 9W at specified frequencies (Consult datasheet)
  • Low Input Capacitance
  • Internal Input Matching
  • Gold Metallization for High Reliability

Benefits

  • Provides high power amplification with excellent efficiency
  • Reduces power consumption and heat dissipation
  • Simplifies amplifier design with internal matching
  • Offers long-term reliability
  • Suitable for a wide range of VHF/UHF applications

Additional Details

The RD09MUP2-100 power MOSFET is designed for optimal performance in VHF/UHF applications. Its high gain and efficiency contribute to a reduction in overall system power consumption and heat generation. The internal input matching simplifies the design process, eliminating the need for external matching components in some applications.

Electrical Characteristics:

  • Drain-Source Voltage (Vds): Consult datasheet for maximum Vds rating.
  • Gate-Source Voltage (Vgs): Consult datasheet for maximum Vgs rating.
  • Drain Current (Id): Consult datasheet for maximum Id rating.

Package Information:

  • MUP (Mold Under-layed Package)
  • Surface Mount Technology (SMT)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Microchip Technology
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess