The TC7SET08F(TE85LF) is a single 2-input AND gate manufactured by Toshiba Semiconductor and Storage. This small logic device is designed for applications where space and power consumption are critical. It performs a simple AND function, where the output is high only when both inputs are high.
Applications:
- Smartphones and other mobile devices
- Wearable technology
- Portable test equipment
- Low-power embedded systems
- Digital signal processing
Features:
- Single 2-input AND gate
- Operating voltage range: 1.65V to 5.5V
- High-speed operation
- Low power consumption
- Small SOT-25 package
Benefits:
- Reduces board space requirements due to its small size
- Extends battery life in portable devices due to low power consumption
- Enables fast and efficient signal processing
- Easy to integrate into existing systems
- Provides reliable AND gate functionality
Additional Details:
The TC7SET08F(TE85LF) is typically delivered in a surface-mount SOT-25 package, suitable for automated assembly. The TE85LF suffix indicates specific tape and reel packaging for automated placement. The device's wide operating voltage range makes it versatile for various digital logic applications. It is often used for glue logic, level shifting, and other basic digital functions in a wide variety of electronic devices.