EN
  • EN
  • DE

PS219A2-RW

Part No PS219A2-RW
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834161-PS219A2-RW
Ultra Librarian 3D Model Ultra Librarian PS219A2-RW CAD Model

Description

The PS219A2-RW is an Intelligent Power Module (IPM) from Mitsubishi Electric, designed for applications requiring efficient and reliable motor control. These modules integrate power semiconductor devices (typically IGBTs), gate drive circuitry, and protection features into a single package, which simplifies the design and manufacturing process of motor drive systems.

Applications:

  • Air Conditioners: For compressor motor control, providing efficient and reliable operation.
  • Washing Machines: Driving the main motor for drum rotation with variable speed control.
  • Industrial Motor Drives: Controlling motors in various industrial automation applications.
  • Refrigerators: For driving compressor motors efficiently and reliably.
  • Fan Motors: For providing variable speed control in HVAC systems.

Features:

  • Integrated gate drivers: Simplifies the design by including the necessary circuitry to drive the power semiconductor devices.
  • Overcurrent Protection: Protects the module and the motor from excessive current draw.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit in the motor or wiring.
  • Overtemperature Protection: Shuts down the module if it overheats, preventing damage.
  • Low Switching Losses: Provides higher efficiency by minimizing energy loss during switching.
  • Compact Size: Reduces the overall size of the motor drive system.

Benefits:

  • Simplified Design: Integration of gate drivers and protection features reduces design complexity.
  • Increased Reliability: Built-in protection functions enhance the overall reliability of the system.
  • Improved Efficiency: Low switching losses contribute to higher energy efficiency.
  • Reduced System Size: Compact package allows for smaller motor drive systems.
  • Cost Savings: Reduced component count and simplified design can lead to cost savings.

Additional Details:

The specific voltage and current ratings, switching characteristics, and thermal resistance will be detailed in the Mitsubishi Electric datasheet for the PS219A2-RW. Proper heatsinking is critical to ensure the module operates within its safe operating area. The datasheet will provide guidance on heatsink selection and mounting techniques. The module's control inputs are designed to interface with microcontrollers or other control systems, enabling precise motor control.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 409 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess