EN
  • EN
  • DE

MTSD064AMC8MS-1WT

Part No MTSD064AMC8MS-1WT
Manufacturer Micron Technology Inc.
Catalog Memory Cards
Description 64GB microSDXC(TF) i400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1456505-MTSD064AMC8MS-1WT
Manufacturer Micron Technology Inc.
Package Tray
Product Status Active
Memory Type microSD™
Memory Size 64 GB
Speed Class 10, UHS Class 3
Operating Temperature -25°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MTSD064AMC8MS-1WT CAD Model

Description

The MTSD064AMC8MS-1WT by Micron is a high-capacity 64GB microSDXC (TF) i400 flash card engineered for continuous, high-demand use across various applications and environments. It stands out for its exceptional durability and reliability, designed to meet the rigorous demands of industrial applications, security systems, and advanced IoT devices. This card is tailored to ensure seamless operation and longevity in continuous recording and high-write-cycle scenarios. Featuring advanced technology for optimal performance and protection against extreme conditions including shock, vibration, and temperature changes, it's the ideal choice for critical applications where data integrity and card endurance are paramount. For users in industries requiring robust and enduring storage solutions, the MTSD064AMC8MS-1WT offers unmatched performance and durability.

You May Also Be Interested in

4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us
Flexxon Pte Ltd
SD 4GB
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 32GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SD 2GB 10 UHS 1 SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD SD 16GB UHS CLASS 1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess